Kyocera Corporation Tantalum Capacitors TPME226M035R0060

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME226M035R0060-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME226M035R0060-ND
Tantalum Capacitors TPME226M035R0060-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 60mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 54J8471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
54J8471
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 54J8471
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.12A; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.12A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPME226M035R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME226M035R0060
Tantalum Capacitors TPME226M035R0060
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME226M035R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME226M035R0060
Capacitors - Tantalum Capacitors TPME226M035R0060
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPME226M035R0060-ND 54J8471 TPME226M035R0060 TPME226M035R0060
Product Name Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details