AVX Corporation Tantalum Capacitors TPME226K035R0100

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3306-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3306-6-ND
Tantalum Capacitors 478-3306-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3306-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3306-2-ND
Tantalum Capacitors 478-3306-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3306-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3306-1-ND
Tantalum Capacitors 478-3306-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME226K035R0100 - 797846-TPME226K035R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME226K035R0100
797846-TPME226K035R0100
Tantalum Capacitors - TPME226K035R0100 797846-TPME226K035R0100
Manufacturer: AVX Corporation Win Source Part Number: 797846-TPME226K035R0 100 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T495D226K035ATE20072 80; T495X226K035ATE27572 80; T495D226K035ATE200; T494D226K035AG7280; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 797846-TPME226K035R0100
Series: TPM
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Family Name: TPM
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T495D226K035ATE2007280; T495X226K035ATE2757280; T495D226K035ATE200; T494D226K035AG7280;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V 0.1 Ohm Capacitor
59-TPME226K035R0100
SMD 22uF 35V 0.1 Ohm Capacitor 59-TPME226K035R0100
Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPME226K035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME226K035R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPME226K035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME226K035R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 22UF 10% 35V 2917 - 66-TPME226K035R0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 35V 2917
66-TPME226K035R0100
CAP TANT 22UF 10% 35V 2917 66-TPME226K035R0100
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPME226K035R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME226K035R0100
Capacitors - Tantalum Capacitors TPME226K035R0100
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPME226K035R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME226K035R0100
Tantalum Capacitors TPME226K035R0100
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 10R5874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
10R5874
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 10R5874
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 54J8470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
54J8470
Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 54J8470
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3306-6-ND 478-3306-2-ND 797846-TPME226K035R0100 59-TPME226K035R0100 66-TPME226K035R0100 TPME226K035R0100 TPME226K035R0100 10R5874
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPME226K035R0100 SMD 22uF 35V 0.1 Ohm Capacitor CAP TANT 22UF 10% 35V 2917 Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers