150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm
Cap Tant Solid 150uF 20V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.035 Ohm 125°C T/R Product overview: TPME157M020R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, 0.035 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME157M020R0035 can be used for catalog matching and distributor lookup.
CAP TANT 150UF 20% 20V 2917
CAP TANT 150UF 20% 20V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPME157M020R0035DKR-ND | 478-TPME157M020R0035CT-ND | 59-TPME157M020R0035 | TPME157M020R0035 | TPME157M020R0035 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 150uF 20V 0.035 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |