150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TPME157K020H0035TR-ND | TPME157K020H0035 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Tolerance | 10 (+/- %) |