AVX Corporation Tantalum Capacitors - TPME157K016R0040 TPME157K016R0040

Description
Manufacturer: AVX Corporation Win Source Part Number: 808105-TPME157K016R0 040 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 40mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 808105-TPME157K016R0 040 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 40mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME157K016R0040 - 808105-TPME157K016R0040 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME157K016R0040
808105-TPME157K016R0040
Tantalum Capacitors - TPME157K016R0040 808105-TPME157K016R0040
Manufacturer: AVX Corporation Win Source Part Number: 808105-TPME157K016R0 040 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 40mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 3 (168 Hours)

Manufacturer: AVX Corporation
Win Source Part Number: 808105-TPME157K016R0040
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 40mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
SMD 150uF 16V 0.04 Ohm Capacitor
59-TPME157K016R0040
SMD 150uF 16V 0.04 Ohm Capacitor 59-TPME157K016R0040
Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME157K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME157K016R0040 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME157K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME157K016R0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3301-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3301-2-ND
Tantalum Capacitors 478-3301-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3301-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3301-6-ND
Tantalum Capacitors 478-3301-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3301-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3301-1-ND
Tantalum Capacitors 478-3301-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME157K016R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME157K016R0040
Tantalum Capacitors TPME157K016R0040
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPME157K016R0040 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPME157K016R0040
Tantalum Capacitors TPME157K016R0040
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx - 54J8462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx
54J8462
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx 54J8462
CAP, TANTALUM, 150UF, 16V, CASE E, REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A RoHS Compliant: Yes

CAP, TANTALUM, 150UF, 16V, CASE E, REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx - 59M9604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx
59M9604
Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx 59M9604
CAP, TANTALUM, 150UF, 16V, CASE E, REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A RoHS Compliant: Yes

CAP, TANTALUM, 150UF, 16V, CASE E, REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A RoHS Compliant: Yes

Supplier's Site
Cap, 150Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx - 93K0810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx
93K0810
Cap, 150Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx 93K0810
CAP, 150µF, 16V, 10%, 2917, SMD; Capacitance:150µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 16V, 10%, 2917, SMD; Capacitance:150µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 808105-TPME157K016R0040 59-TPME157K016R0040 478-3301-2-ND 478-3301-6-ND TPME157K016R0040 TPME157K016R0040 54J8462 93K0810
Product Name Tantalum Capacitors - TPME157K016R0040 SMD 150uF 16V 0.04 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 150Uf, 16V, Case E, Reel; Capacitance Kyocera Avx Cap, 150Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers