Kyocera Corporation SMD 15uF 50V 0.075 Ohm Capacitor TPME156K050R0075

Description
Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.075 Ohm 125°C T/R Product overview: TPME156K050R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME156K050R0075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.075 Ohm 125°C T/R Product overview: TPME156K050R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME156K050R0075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 50V 0.075 Ohm Capacitor
59-TPME156K050R0075
SMD 15uF 50V 0.075 Ohm Capacitor 59-TPME156K050R0075
Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.075 Ohm 125°C T/R Product overview: TPME156K050R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME156K050R0075 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.075 Ohm 125°C T/R Product overview: TPME156K050R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME156K050R0075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME156K050R0075 - 937254-TPME156K050R0075 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME156K050R0075
937254-TPME156K050R0075
Tantalum Capacitors - TPME156K050R0075 937254-TPME156K050R0075
Manufacturer: AVX Corporation Win Source Part Number: 937254-TPME156K050R0 075 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 75mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9019-1, 478-9019-2, 478-9019-6, TPME156K050R0075-ND

Manufacturer: AVX Corporation
Win Source Part Number: 937254-TPME156K050R0075
Series: TPM
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 75mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9019-1, 478-9019-2, 478-9019-6, TPME156K050R0075-ND

Buy Now Datasheet
Tantalum Capacitors - 478-9019-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9019-2-ND
Tantalum Capacitors 478-9019-2-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9019-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9019-6-ND
Tantalum Capacitors 478-9019-6-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9019-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9019-1-ND
Tantalum Capacitors 478-9019-1-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Cap, 15Uf, 50V, Tant, Case E; Capacitance Kyocera Avx - 56K4047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 50V, Tant, Case E; Capacitance Kyocera Avx
56K4047
Cap, 15Uf, 50V, Tant, Case E; Capacitance Kyocera Avx 56K4047
CAP, 15UF, 50V, TANT, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.9A; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 50V, TANT, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.9A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME156K050R0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME156K050R0075
Capacitors - Tantalum Capacitors TPME156K050R0075
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPME156K050R0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME156K050R0075
Tantalum Capacitors TPME156K050R0075
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPME156K050R0075 937254-TPME156K050R0075 478-9019-2-ND 478-9019-6-ND 56K4047 TPME156K050R0075 TPME156K050R0075
Product Name SMD 15uF 50V 0.075 Ohm Capacitor Tantalum Capacitors - TPME156K050R0075 Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 50V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details