Kyocera Corporation Capacitors - Tantalum Capacitors TPME107K025R0060

Description
Win Source Part Number: 1229596-TPME107K025R 0060 Category: Capacitors>Tantalum Capacitors Series: TPM Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TPME107K025R0060.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11341-1,478-1134 1-2,478-11341-6
Request a Quote Datasheet
Description
Win Source Part Number: 1229596-TPME107K025R 0060 Category: Capacitors>Tantalum Capacitors Series: TPM Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TPME107K025R0060.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11341-1,478-1134 1-2,478-11341-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1229596-TPME107K025R0060 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1229596-TPME107K025R0060
Capacitors - Tantalum Capacitors 1229596-TPME107K025R0060
Win Source Part Number: 1229596-TPME107K025R 0060 Category: Capacitors>Tantalum Capacitors Series: TPM Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TPME107K025R0060.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11341-1,478-1134 1-2,478-11341-6

Win Source Part Number: 1229596-TPME107K025R0060
Category: Capacitors>Tantalum Capacitors
Series: TPM
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 60mOhm @ 100kHz
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TPME107K025R0060.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-11341-1,478-11341-2,478-11341-6

Buy Now Datasheet
Tantalum Capacitors - 478-11341-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11341-2-ND
Tantalum Capacitors 478-11341-2-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11341-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11341-6-ND
Tantalum Capacitors 478-11341-6-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11341-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11341-1-ND
Tantalum Capacitors 478-11341-1-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V 0.06 Ohm Capacitor
59-TPME107K025R0060
SMD 100uF 25V 0.06 Ohm Capacitor 59-TPME107K025R0060
Cap Tant Solid 100uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPME107K025R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K025R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPME107K025R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K025R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME107K025R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME107K025R0060
Tantalum Capacitors TPME107K025R0060
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME107K025R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME107K025R0060
Capacitors - Tantalum Capacitors TPME107K025R0060
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site
CAP TANT 100UF 10% 25V 2917 - 66-TPME107K025R0060 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 25V 2917
66-TPME107K025R0060
CAP TANT 100UF 10% 25V 2917 66-TPME107K025R0060
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1229596-TPME107K025R0060 478-11341-2-ND 478-11341-6-ND 59-TPME107K025R0060 TPME107K025R0060 TPME107K025R0060 66-TPME107K025R0060
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 25V 0.06 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 100UF 10% 25V 2917
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details