KYOCERA AVX Components Corporation Tantalum Capacitors TPME107K020S0035

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME107K020S0035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME107K020S0035TR-ND
Tantalum Capacitors 478-TPME107K020S0035TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPME107K020S0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME107K020S0035
Tantalum Capacitors TPME107K020S0035
CAP TANT

CAP TANT

Supplier's Site Datasheet
Cap, 100Uf, 20V, Tant, Case E; Capacitance Kyocera Avx - 65M6008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case E; Capacitance Kyocera Avx
65M6008
Cap, 100Uf, 20V, Tant, Case E; Capacitance Kyocera Avx 65M6008
CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.78A; Case Size:2917RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.78A; Case Size:2917RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPME107K020S0035TR-ND TPME107K020S0035 65M6008
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 100Uf, 20V, Tant, Case E; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details