AVX Corporation SMD 100uF 20V 0.035 Ohm Capacitor TPME107K020R0035

Description
Cap Tant Solid 100uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.035 Ohm 125°C T/R Product overview: TPME107K020R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.035 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.035 Ohm 125°C T/R Product overview: TPME107K020R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.035 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 20V 0.035 Ohm Capacitor
59-TPME107K020R0035
SMD 100uF 20V 0.035 Ohm Capacitor 59-TPME107K020R0035
Cap Tant Solid 100uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.035 Ohm 125°C T/R Product overview: TPME107K020R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.035 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0035 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.035 Ohm 125°C T/R Product overview: TPME107K020R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.035 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3442-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3442-1-ND
Tantalum Capacitors 478-3442-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3442-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3442-2-ND
Tantalum Capacitors 478-3442-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3442-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3442-6-ND
Tantalum Capacitors 478-3442-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME107K020R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME107K020R0035
Tantalum Capacitors TPME107K020R0035
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPME107K020R0035 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPME107K020R0035
Tantalum Capacitors TPME107K020R0035
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME107K020R0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME107K020R0035
Capacitors - Tantalum Capacitors TPME107K020R0035
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Cap, Tantalum, 100Uf, 20V, Case E, Reel; Capacitance Kyocera Avx - 45J2542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 20V, Case E, Reel; Capacitance Kyocera Avx
45J2542
Cap, Tantalum, 100Uf, 20V, Case E, Reel; Capacitance Kyocera Avx 45J2542
CAP, TANTALUM, 100UF, 20V, CASE E, REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 20V, CASE E, REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 20V, 10%, 2917, Smd; Capacitance Kyocera Avx - 93K0809 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 10%, 2917, Smd; Capacitance Kyocera Avx
93K0809
Cap, 100Μf, 20V, 10%, 2917, Smd; Capacitance Kyocera Avx 93K0809
CAP, 100µF, 20V, 10%, 2917, SMD; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 20V, 10%, 2917, SMD; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 20V, 10%, Reel; Capacitance Kyocera Avx - 13AC4096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 10%, Reel; Capacitance Kyocera Avx
13AC4096
Cap, 100Μf, 20V, 10%, Reel; Capacitance Kyocera Avx 13AC4096
CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPME107K020R0035 478-3442-1-ND 478-3442-6-ND TPME107K020R0035 TPME107K020R0035 TPME107K020R0035 45J2542 93K0809 13AC4096
Product Name SMD 100uF 20V 0.035 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tantalum, 100Uf, 20V, Case E, Reel; Capacitance Kyocera Avx Cap, 100Μf, 20V, 10%, 2917, Smd; Capacitance Kyocera Avx Cap, 100Μf, 20V, 10%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers