Kyocera Corporation Tantalum Capacitors TPMD687K004R0025

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4634-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4634-1-ND
Tantalum Capacitors 478-4634-1-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4634-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4634-6-ND
Tantalum Capacitors 478-4634-6-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4634-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4634-2-ND
Tantalum Capacitors 478-4634-2-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329465-TPMD687K004R0025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329465-TPMD687K004R0025
Capacitors - Tantalum Capacitors 1329465-TPMD687K004R0025
Manufacturer: KYOCERA AVX Win Source Part Number: 1329465-TPMD687K004R 0025 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 680 µF Tolerance: ±10% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 25mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4634-6,478-4634- 2,478-4634-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329465-TPMD687K004R0025
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 680 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 25mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4634-6,478-4634-2,478-4634-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 4V 0.025 Ohm Capacitor
59-TPMD687K004R0025
SMD 680uF 4V 0.025 Ohm Capacitor 59-TPMD687K004R0025
Cap Tant Solid 680uF 4V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Product overview: TPMD687K004R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPMD687K004R0025 can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 4V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Product overview: TPMD687K004R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPMD687K004R0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPMD687K004R0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD687K004R0025
Tantalum Capacitors TPMD687K004R0025
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site Datasheet
Cap, 680Uf, 4V, Tant, Case D; Capacitance Kyocera Avx - 65M6001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 4V, Tant, Case D; Capacitance Kyocera Avx
65M6001
Cap, 680Uf, 4V, Tant, Case D; Capacitance Kyocera Avx 65M6001
CAP, 680UF, 4V, TANT, CASE D; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:3.19A; Qualification:- RoHS Compliant: Yes

CAP, 680UF, 4V, TANT, CASE D; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:3.19A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPMD687K004R0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMD687K004R0025
Capacitors - Tantalum Capacitors TPMD687K004R0025
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4634-1-ND 478-4634-6-ND 1329465-TPMD687K004R0025 59-TPMD687K004R0025 TPMD687K004R0025 65M6001 TPMD687K004R0025
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 680uF 4V 0.025 Ohm Capacitor Tantalum Capacitors Cap, 680Uf, 4V, Tant, Case D; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers