Kyocera Corporation Tantalum Capacitors TPMD476K025R0055

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5985-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5985-6-ND
Tantalum Capacitors 478-5985-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5985-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5985-1-ND
Tantalum Capacitors 478-5985-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5985-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5985-2-ND
Tantalum Capacitors 478-5985-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx - 68R2168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx
68R2168
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx 68R2168
CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.15A; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.15A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx - 67R3575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx
67R3575
Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx 67R3575
CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.15A; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.15A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPMD476K025R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMD476K025R0055
Capacitors - Tantalum Capacitors TPMD476K025R0055
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TPMD476K025R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD476K025R0055
Tantalum Capacitors TPMD476K025R0055
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5985-6-ND 478-5985-1-ND 68R2168 TPMD476K025R0055 TPMD476K025R0055
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case D; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers