Kyocera Corporation Tantalum Capacitors TPMD337K010R0035

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4633-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4633-6-ND
Tantalum Capacitors 478-4633-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4633-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4633-2-ND
Tantalum Capacitors 478-4633-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4633-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4633-1-ND
Tantalum Capacitors 478-4633-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - TPMD337K010R0035 - 900666-TPMD337K010R0035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPMD337K010R0035
900666-TPMD337K010R0035
Tantalum Capacitors - TPMD337K010R0035 900666-TPMD337K010R0035
Manufacturer: AVX Corporation Win Source Part Number: 900666-TPMD337K010R0 035 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 35mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4633-6, 478-4633-2, 478-4633-1

Manufacturer: AVX Corporation
Win Source Part Number: 900666-TPMD337K010R0035
Series: TPM
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 35mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4633-6, 478-4633-2, 478-4633-1

Buy Now Datasheet
Cap, Tant, 330Uf, 10V, 2917; Capacitance Kyocera Avx - 64M1272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 330Uf, 10V, 2917; Capacitance Kyocera Avx
64M1272
Cap, Tant, 330Uf, 10V, 2917; Capacitance Kyocera Avx 64M1272
CAP, TANT, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.035ohm; Series Name:TPMRoHS Compliant: Yes

CAP, TANT, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.035ohm; Series Name:TPMRoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 10V, 10% Rohs Compliant Kyocera Avx - 59M2718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 10% Rohs Compliant Kyocera Avx
59M2718
Cap, 330Μf, 10V, 10% Rohs Compliant Kyocera Avx 59M2718
CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Μf, 10V, 10%; Capacitance Kyocera Avx - 13AC4095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 10%; Capacitance Kyocera Avx
13AC4095
Cap, 330Μf, 10V, 10%; Capacitance Kyocera Avx 13AC4095
CAP, 330µF, 10V, 10%; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 330µF, 10V, 10%; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPMD337K010R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD337K010R0035
Tantalum Capacitors TPMD337K010R0035
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPMD337K010R0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMD337K010R0035
Capacitors - Tantalum Capacitors TPMD337K010R0035
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4633-6-ND 478-4633-2-ND 900666-TPMD337K010R0035 64M1272 59M2718 13AC4095 TPMD337K010R0035 TPMD337K010R0035
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPMD337K010R0035 Cap, Tant, 330Uf, 10V, 2917; Capacitance Kyocera Avx Cap, 330Μf, 10V, 10% Rohs Compliant Kyocera Avx Cap, 330Μf, 10V, 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers