330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
CAP TANT 330UF 10% 4V 2917
CAP TANT 330UF 10% 4V 2917
CAPACITOR TANT, 330UF, 4V, 0.035 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4640-2-ND | TPMD337K004R0035 | TPMD337K004R0035 | 65M5987 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 4V, 0.035 Ohm, 0.1, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |