Kyocera Corporation Tantalum Capacitors TPMD336M025R0065

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 65mOhm
Request a Quote
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 65mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPMD336M025R0065 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 µF and a rated voltage of 25V. It is designed with a multianode construction that provides ultra-low equivalent series resistance (ESR), making it suitable for high power DC/DC applications. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a reliability rating of 1% per 1000 hours at 85°C. It is also surge current tested, ensuring robustness in demanding environments. The component is available in a D case size, with a maximum ESR of 65 mΩ at 100 kHz. This capacitor is lead-free compatible, aligning with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TPMD336M025R0065 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 µF and a rated voltage of 25V. It is designed with a multianode construction that provides ultra-low equivalent series resistance (ESR), making it suitable for high power DC/DC applications. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a reliability rating of 1% per 1000 hours at 85°C. It is also surge current tested, ensuring robustness in demanding environments. The component is available in a D case size, with a maximum ESR of 65 mΩ at 100 kHz. This capacitor is lead-free compatible, aligning with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPMD336M025R0065-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPMD336M025R0065-ND
Tantalum Capacitors TPMD336M025R0065-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 65mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - TPMD336M025R0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD336M025R0065
Tantalum Capacitors TPMD336M025R0065
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPMD336M025R0065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPMD336M025R0065
Capacitors - Tantalum Capacitors TPMD336M025R0065
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPMD336M025R0065-ND TPMD336M025R0065 TPMD336M025R0065
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details