1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 25mOhm
CAP TANT 1000UF 20% 2.5V 2917
CAPACITOR TANT, 1000UF 2.5V 0.025 OHM 20%, 2917; Capacitance:1000µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPMD108M002R0025-ND | TPMD108M002R0025 | 65M5984 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1000Uf 2.5V 0.025 Ohm 20%, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |