Kyocera Corporation Tantalum Capacitors TPCR476M006R1800

Description
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCR476M006R1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCR476M006R1800-ND
Tantalum Capacitors TPCR476M006R1800-ND
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPCR476M006R1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPCR476M006R1800
Capacitors - Tantalum Capacitors TPCR476M006R1800
CAP TANT 47UF 20% 6.3V 0805

CAP TANT 47UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TPCR476M006R1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR476M006R1800
Tantalum Capacitors TPCR476M006R1800
CAP TANT 47UF 20% 6.3V 0805

CAP TANT 47UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPCR476M006R1800-ND TPCR476M006R1800 TPCR476M006R1800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers