Kyocera Corporation Tantalum Capacitors TPCR476M003R1500

Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCR476M003R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCR476M003R1500-ND
Tantalum Capacitors TPCR476M003R1500-ND
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz

47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPCR476M003R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR476M003R1500
Tantalum Capacitors TPCR476M003R1500
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site Datasheet
Capacitor,47Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M5982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M5982
Capacitor,47Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M5982
Capacitor,47uF,3VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPCR476M003R1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPCR476M003R1500
Capacitors - Tantalum Capacitors TPCR476M003R1500
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPCR476M003R1500-ND TPCR476M003R1500 65M5982 TPCR476M003R1500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,47Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details