Kyocera Corporation Tantalum Capacitors TPCR336M010R1500

Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCR336M010R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCR336M010R1500-ND
Tantalum Capacitors TPCR336M010R1500-ND
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPCR336M010R1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPCR336M010R1500
Capacitors - Tantalum Capacitors TPCR336M010R1500
CAP TANT 33UF 20% 10V 0805

CAP TANT 33UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - TPCR336M010R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR336M010R1500
Tantalum Capacitors TPCR336M010R1500
CAP TANT 33UF 20% 10V 0805

CAP TANT 33UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPCR336M010R1500-ND TPCR336M010R1500 TPCR336M010R1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details