33µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 1.5Ohm @ 100kHz
CAP TANT 33UF 10% 4V 0805
CAP TANT 33UF 10% 4V 0805
Capacitor,33uF,4VDC,
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4963-2-ND | TPCR336K004R1500 | TPCR336K004R1500 | 65M5980 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,4Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |