15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Capacitor,15uF,10VDC
CAP TANT 15UF 10% 10V 0805
CAP TANT 15UF 10% 10V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPCR156K010X1500-ND | 54J8451 | TPCR156K010X1500 | TPCR156K010X1500 |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |