Kyocera Corporation Tantalum Capacitors TPCR106M016F1800

Description
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCR106M016F1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCR106M016F1800-ND
Tantalum Capacitors TPCR106M016F1800-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPCR106M016F1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR106M016F1800
Tantalum Capacitors TPCR106M016F1800
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPCR106M016F1800-ND TPCR106M016F1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers