10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz
CAP TANT 10UF 20% 10V 0805
CAP TANT 10UF 20% 10V 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPCR106M010R1800-ND | TPCR106M010R1800 | TPCR106M010R1800 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |