Kyocera Corporation SMD 10uF 16V 1.8 Ohm Capacitor TPCR106K016R1800

Description
Cap Tant Solid 10uF 16V R CASE 10% (2 X 1.35 X 1.35mm) Inward L SMD 2012-15 1.8 Ohm 125°C T/R Product overview: TPCR106K016R1800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCR106K016R1800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V R CASE 10% (2 X 1.35 X 1.35mm) Inward L SMD 2012-15 1.8 Ohm 125°C T/R Product overview: TPCR106K016R1800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCR106K016R1800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 1.8 Ohm Capacitor
59-TPCR106K016R1800
SMD 10uF 16V 1.8 Ohm Capacitor 59-TPCR106K016R1800
Cap Tant Solid 10uF 16V R CASE 10% (2 X 1.35 X 1.35mm) Inward L SMD 2012-15 1.8 Ohm 125°C T/R Product overview: TPCR106K016R1800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCR106K016R1800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V R CASE 10% (2 X 1.35 X 1.35mm) Inward L SMD 2012-15 1.8 Ohm 125°C T/R Product overview: TPCR106K016R1800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCR106K016R1800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9014-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9014-1-ND
Tantalum Capacitors 478-9014-1-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9014-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9014-2-ND
Tantalum Capacitors 478-9014-2-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9014-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9014-6-ND
Tantalum Capacitors 478-9014-6-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPCR106K016R1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPCR106K016R1800
Capacitors - Tantalum Capacitors TPCR106K016R1800
CAP TANT 10UF 10% 16V 0805

CAP TANT 10UF 10% 16V 0805

Supplier's Site
Tantalum Capacitors - TPCR106K016R1800 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPCR106K016R1800
Tantalum Capacitors TPCR106K016R1800
CAP TANT 10UF 10% 16V 0805

CAP TANT 10UF 10% 16V 0805

Supplier's Site Datasheet
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8445 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8445
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8445
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 16V, 0805; Capacitance Kyocera Avx - 96Y8014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 16V, 0805; Capacitance Kyocera Avx
96Y8014
Capacitor, Tantalum, 10Uf, 16V, 0805; Capacitance Kyocera Avx 96Y8014
CAPACITOR, TANTALUM, 10UF, 16V, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 16V, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPCR106K016R1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR106K016R1800
Tantalum Capacitors TPCR106K016R1800
CAP TANT 10UF 10% 16V 0805

CAP TANT 10UF 10% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPCR106K016R1800 478-9014-1-ND 478-9014-6-ND TPCR106K016R1800 TPCR106K016R1800 54J8445 96Y8014 TPCR106K016R1800
Product Name SMD 10uF 16V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Connectors,Interconnects Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitor, Tantalum, 10Uf, 16V, 0805; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Bulk; Bulk Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers