Kyocera Corporation Tantalum Capacitors TPCR106K010R1800

Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9013-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9013-2-ND
Tantalum Capacitors 478-9013-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9013-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9013-6-ND
Tantalum Capacitors 478-9013-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9013-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9013-1-ND
Tantalum Capacitors 478-9013-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPCR106K010R1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR106K010R1800
Tantalum Capacitors TPCR106K010R1800
CAP TANT 10UF 10% 10V 0805

CAP TANT 10UF 10% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPCR106K010R1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPCR106K010R1800
Capacitors - Tantalum Capacitors TPCR106K010R1800
CAP TANT 10UF 10% 10V 0805

CAP TANT 10UF 10% 10V 0805

Supplier's Site
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx - 96Y8013 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx
96Y8013
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx 96Y8013
CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 22K2739 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
22K2739
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 22K2739
Capacitor,10uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9013-2-ND 478-9013-6-ND TPCR106K010R1800 TPCR106K010R1800 96Y8013 22K2739
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814628 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers