1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 3Ohm @ 100kHz
CAP TANT 1UF 10% 25V 0805
Capacitor,1uF,25VDC,
CAP TANT 1UF 10% 25V 0805
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPCR105K025X3000-ND | TPCR105K025X3000 | 54J8444 | TPCR105K025X3000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |