Kyocera Corporation Tantalum Capacitors TPCL475M010R5000

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCL475M010R5000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCL475M010R5000-ND
Tantalum Capacitors TPCL475M010R5000-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPCL475M010R5000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCL475M010R5000
Tantalum Capacitors TPCL475M010R5000
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPCL475M010R5000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPCL475M010R5000
Capacitors - Tantalum Capacitors TPCL475M010R5000
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site
Tantalum Special Smp Rohs Compliant Kyocera Avx - 54J8442 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Special Smp Rohs Compliant Kyocera Avx
54J8442
Tantalum Special Smp Rohs Compliant Kyocera Avx 54J8442
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPCL475M010R5000-ND TPCL475M010R5000 TPCL475M010R5000 54J8442
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Special Smp Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details