4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
KYOCERA AVX TPCL475K010R5000
KYOCERA AVX TPCL475K010R5000
CAPACITOR, TANTALUM, 4.7UF, 10V, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 10V 0603
CAP TANT 4.7UF 10% 10V 0603
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4961-6-ND | 478-4961-2-ND | 1441535 | 96Y8012 | 70K5632 | TPCL475K010R5000 | TPCL475K010R5000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 4.7Uf, 10V, 0603; Capacitance Kyocera Avx | Tantalum Special Smp Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |