AVX Corporation Tantalum Capacitors TLNS227M004R3000

Description
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLNS227M004R3000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLNS227M004R3000CT-ND
Tantalum Capacitors 478-TLNS227M004R3000CT-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLNS227M004R3000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLNS227M004R3000DKR-ND
Tantalum Capacitors 478-TLNS227M004R3000DKR-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLNS227M004R3000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLNS227M004R3000TR-ND
Tantalum Capacitors 478-TLNS227M004R3000TR-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TLNS227M004R3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLNS227M004R3000
Tantalum Capacitors TLNS227M004R3000
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLNS227M004R3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLNS227M004R3000
Capacitors - Tantalum Capacitors TLNS227M004R3000
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Tantalum Capacitor, 220Uf, 4V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 56P3615 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
56P3615
Tantalum Capacitor, 220Uf, 4V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx 56P3615
TANTALUM CAPACITOR, 220UF, 4V, 3 OHM, 0.2, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:135mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, 3 OHM, 0.2, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:135mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf, 4V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 56P3616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
56P3616
Capacitor Tant, 220Uf, 4V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 56P3616
CAPACITOR TANT, 220UF, 4V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TLNS227M004R3000CT-ND 478-TLNS227M004R3000DKR-ND TLNS227M004R3000 TLNS227M004R3000 56P3615
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf, 4V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details