The Surface Mount Tantalum Capacitor from the TLJ Series has a capacitance of 220 µF with a tolerance of ±20% and a rated voltage of 6.3 V. It is housed in a 2312 [6032 Metric] case size, making it suitable for compact applications. This capacitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. The operating temperature range is from -55°C to +125°C, which allows for versatility in various applications. It is designed for high volumetric efficiency and is compatible with multiple reflow processes, including three reflows at 260°C. Typical applications include consumer electronics such as mobile phones and MP3 players. The capacitor also features a reliability rating of 0.2% per 1000 hours at 85°C, ensuring long-term performance in demanding environments.
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Cap Tant Solid 220uF 6.3V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.2 Ohm 125°C T/R Product overview: TLJW227M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJW227M006R0200 can be used for catalog matching and distributor lookup.
CAP TANT 220UF 20% 6.3V 2312
CAP TANT 220UF 20% 6.3V 2312
CAPACITOR TANT, 220UF, 6.3V, 200 OHM, 0.2, 2312; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TLJ Series, 220 F, 20%, 6.3 V, 2312 [6032 Metric], W RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TLJW227M006R0200-ND | 59-TLJW227M006R0200 | TLJW227M006R0200 | TLJW227M006R0200 | 65M5927 | 15P3413 |
| Product Name | Tantalum Capacitors | SMD 220uF 6.3V 0.2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 220Uf, 6.3V, 200 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tlj Series, 220 F, 20%, 6.3 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |