Kyocera Corporation Tantalum Capacitors TLJT227M002R1100

Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.1Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLJT227M002R1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLJT227M002R1100-ND
Tantalum Capacitors TLJT227M002R1100-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.1Ohm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.1Ohm

Buy Now Datasheet
Capacitor Tant, 220Uf 2.5V, 1.1Kohm, 20%, 1206; Capacitance Kyocera Avx - 65M5922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 2.5V, 1.1Kohm, 20%, 1206; Capacitance Kyocera Avx
65M5922
Capacitor Tant, 220Uf 2.5V, 1.1Kohm, 20%, 1206; Capacitance Kyocera Avx 65M5922
CAPACITOR TANT, 220UF 2.5V, 1.1KOHM, 20%, 1206; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:270mARoHS Compliant: Yes

CAPACITOR TANT, 220UF 2.5V, 1.1KOHM, 20%, 1206; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:270mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TLJT227M002R1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJT227M002R1100
Tantalum Capacitors TLJT227M002R1100
CAP TANT 220UF 20% 2.5V 1411

CAP TANT 220UF 20% 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TLJT227M002R1100-ND 65M5922 TLJT227M002R1100
Product Name Tantalum Capacitors Capacitor Tant, 220Uf 2.5V, 1.1Kohm, 20%, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers