150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.2Ohm
CAP TANT 150UF 20% 6.3V 1411
CAP TANT 150UF 20% 6.3V 1411
CAPACITOR TANT, 150UF 6.3V, 1.2KOHM, 20%, 1206; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TLJT157M006R1200-ND | TLJT157M006R1200 | TLJT157M006R1200 | 65M5921 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 150Uf 6.3V, 1.2Kohm, 20%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |