Kyocera Corporation Tantalum Capacitors TLJS476M006R1500

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLJS476M006R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLJS476M006R1500-ND
Tantalum Capacitors TLJS476M006R1500-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 1.5Kohm, 20%, 1206; Capacitance Kyocera Avx - 65M5915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 1.5Kohm, 20%, 1206; Capacitance Kyocera Avx
65M5915
Capacitor Tant, 47Uf, 6.3V, 1.5Kohm, 20%, 1206; Capacitance Kyocera Avx 65M5915
CAPACITOR TANT, 47UF, 6.3V, 1.5KOHM, 20%, 1206; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 1.5KOHM, 20%, 1206; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLJS476M006R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLJS476M006R1500
Capacitors - Tantalum Capacitors TLJS476M006R1500
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TLJS476M006R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJS476M006R1500
Tantalum Capacitors TLJS476M006R1500
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TLJS476M006R1500-ND 65M5915 TLJS476M006R1500 TLJS476M006R1500
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 1.5Kohm, 20%, 1206; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers