AVX Corporation Capacitors - Tantalum Capacitors TLJR106M010R2000

Description
Win Source Part Number: 1359738-TLJR106M010R 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TLJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: R
Request a Quote Datasheet
Description
Win Source Part Number: 1359738-TLJR106M010R 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TLJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359738-TLJR106M010R2000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359738-TLJR106M010R2000
Capacitors - Tantalum Capacitors 1359738-TLJR106M010R2000
Win Source Part Number: 1359738-TLJR106M010R 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TLJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: R

Win Source Part Number: 1359738-TLJR106M010R2000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: TLJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: R

Buy Now Datasheet
Tantalum Capacitors - 478-6136-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6136-2-ND
Tantalum Capacitors 478-6136-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6136-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6136-6-ND
Tantalum Capacitors 478-6136-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6136-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6136-1-ND
Tantalum Capacitors 478-6136-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 2 Ohm Capacitor
59-TLJR106M010R2000
SMD 10uF 10V 2 Ohm Capacitor 59-TLJR106M010R2000
Cap Tant Solid 10uF 10V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2 Ohm 125°C T/R Product overview: TLJR106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJR106M010R2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2 Ohm 125°C T/R Product overview: TLJR106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJR106M010R2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1442526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442526
Tantalum Capacitors 1442526
KYOCERA AVX TLJR106M010R2000

KYOCERA AVX TLJR106M010R2000

Supplier's Site
Tantalum Capacitors - 1441528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441528
Tantalum Capacitors 1441528
KYOCERA AVX TLJR106M010R2000

KYOCERA AVX TLJR106M010R2000

Supplier's Site
Capacitors - Tantalum Capacitors - TLJR106M010R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLJR106M010R2000
Capacitors - Tantalum Capacitors TLJR106M010R2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx - 67R3566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx
67R3566
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx 67R3566
CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:166mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:166mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TLJR106M010R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJR106M010R2000
Tantalum Capacitors TLJR106M010R2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359738-TLJR106M010R2000 478-6136-2-ND 478-6136-6-ND 59-TLJR106M010R2000 1442526 TLJR106M010R2000 67R3566 TLJR106M010R2000
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V 2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers