Win Source Part Number: 1337682-TLJN476M004R
Category: Capacitors - Tantalum Capacitors
Series: TLJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 4Ohm
Manufacturer Size Code: N
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Cap Tant Solid 47uF 4V N CASE 20% (2.05 X 1.3 X 1mm) Inward L SMD 2013-10 4 Ohm 125°C T/R Product overview: TLJN476M004R4000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJN476M004R4000 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
CAPACITOR TANT, 47UF, 4V, 4 OHM, 0.2, 805; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; ESR:4ohm RoHS Compliant: Yes
CAP TANT 47UF 20% 4V 0805
CAP TANT 47UF 20% 4V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1337682-TLJN476M004R4000 | 59-TLJN476M004R4000 | 478-5627-2-ND | 11R8394 | TLJN476M004R4000 | TLJN476M004R4000 |
| Product Name | Capacitors - Tantalum Capacitors | SMD 47uF 4V 4 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 47Uf, 4V, 4 Ohm, 0.2, 805; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts |