Kyocera Corporation Tantalum Capacitors TLJH157M006R0900

Description
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLJH157M006R0900DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJH157M006R0900DKR-ND
Tantalum Capacitors 478-TLJH157M006R0900DKR-ND
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJH157M006R0900CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJH157M006R0900CT-ND
Tantalum Capacitors 478-TLJH157M006R0900CT-ND
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJH157M006R0900TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJH157M006R0900TR-ND
Tantalum Capacitors 478-TLJH157M006R0900TR-ND
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf, 6.3V, 900 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 64M1267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 6.3V, 900 Ohm, 0.2, 1210; Capacitance Kyocera Avx
64M1267
Capacitor Tant, 150Uf, 6.3V, 900 Ohm, 0.2, 1210; Capacitance Kyocera Avx 64M1267
CAPACITOR TANT, 150UF, 6.3V, 900 OHM, 0.2, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 6.3V, 900 OHM, 0.2, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TLJH157M006R0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJH157M006R0900
Tantalum Capacitors TLJH157M006R0900
CAP TANT 150UF 20% 6.3V 1411

CAP TANT 150UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TLJH157M006R0900DKR-ND 478-TLJH157M006R0900CT-ND 64M1267 TLJH157M006R0900
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf, 6.3V, 900 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers