47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm
CAP TANT 47UF 20% 10V 1206
CAP TANT 47UF 20% 10V 1206
CAP TANT 47UF 20% 10V 1206
CAPACITOR TANT, 47UF, 10V, 1.5KOHM, 20%, 1206; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TLJ Series, 47 F, 20%, 10 V, 1206 [3216 Metric], G RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TLJG476M010R1500TR-ND | 478-TLJG476M010R1500DKR-ND | TLJG476M010R1500 | TLJG476M010R1500 | TLJG476M010R1500 | 65M5897 | 15P3377 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, 1.5Kohm, 20%, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tlj Series, 47 F, 20%, 10 V, 1206 [3216 Metric], G Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |