Kyocera Corporation Tantalum Capacitors TLCR107M006RTA

Description
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5263-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5263-6-ND
Tantalum Capacitors 478-5263-6-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5263-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5263-1-ND
Tantalum Capacitors 478-5263-1-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5263-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5263-2-ND
Tantalum Capacitors 478-5263-2-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCR107M006RTA - 1108491-TLCR107M006RTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TLCR107M006RTA
1108491-TLCR107M006RTA
Tantalum Capacitors - TLCR107M006RTA 1108491-TLCR107M006RTA
Manufacturer: AVX Corporation Win Source Part Number: 1108491-TLCR107M006R TA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: R ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1108491-TLCR107M006RTA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: R
ESR: 5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCR107M006RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLCR107M006RTA
Capacitors - Tantalum Capacitors TLCR107M006RTA
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site
Capacitor, Tantalum, 100Uf, 6.3V, 0805; Capacitance Kyocera Avx - 96Y8000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 6.3V, 0805; Capacitance Kyocera Avx
96Y8000
Capacitor, Tantalum, 100Uf, 6.3V, 0805; Capacitance Kyocera Avx 96Y8000
CAPACITOR, TANTALUM, 100UF, 6.3V, 0805; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 6.3V, 0805; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%; Capacitance Kyocera Avx - 55AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%; Capacitance Kyocera Avx
55AC3938
Cap, 100Μf, 6.3V, 20%; Capacitance Kyocera Avx 55AC3938
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TLC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TLC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TLCR107M006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCR107M006RTA
Tantalum Capacitors TLCR107M006RTA
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5263-6-ND 478-5263-1-ND 1108491-TLCR107M006RTA TLCR107M006RTA 96Y8000 55AC3938 TLCR107M006RTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TLCR107M006RTA Capacitors - Tantalum Capacitors Capacitor, Tantalum, 100Uf, 6.3V, 0805; Capacitance Kyocera Avx Cap, 100Μf, 6.3V, 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details