AVX Corporation Tantalum Capacitors TLCL156M010XTA

Description
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLCL156M010XTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLCL156M010XTA-ND
Tantalum Capacitors TLCL156M010XTA-ND
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCL156M010XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCL156M010XTA
Capacitors - Tantalum Capacitors TLCL156M010XTA
CAP TANT 15UF 20% 10V 0603

CAP TANT 15UF 20% 10V 0603

Supplier's Site
Capacitor Tant, 15Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 65M5883 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
65M5883
Capacitor Tant, 15Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 65M5883
CAPACITOR TANT, 15UF, 10V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tlc Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L Rohs Compliant Kyocera Avx - 15P3339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlc Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L Rohs Compliant Kyocera Avx
15P3339
Surface Mount Tantalum Capacitor, Tlc Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L Rohs Compliant Kyocera Avx 15P3339
Surface Mount Tantalum Capacitor, TLC Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLC Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TLCL156M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCL156M010XTA
Tantalum Capacitors TLCL156M010XTA
CAP TANT 15UF 20% 10V 0603

CAP TANT 15UF 20% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TLCL156M010XTA-ND TLCL156M010XTA 65M5883 15P3339 TLCL156M010XTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tlc Series, 15 F, 20%, 10 V, 0603 [1608 Metric], L Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - TAC105K020P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers