KYOCERA AVX Components Corporation Tantalum Capacitors TLCL105M025XTA

Description
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLCL105M025XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLCL105M025XTATR-ND
Tantalum Capacitors 478-TLCL105M025XTATR-ND
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TLCL105M025XTADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLCL105M025XTADKR-ND
Tantalum Capacitors 478-TLCL105M025XTADKR-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TLCL105M025XTACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLCL105M025XTACT-ND
Tantalum Capacitors 478-TLCL105M025XTACT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - TLCL105M025XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCL105M025XTA
Tantalum Capacitors TLCL105M025XTA
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLCL105M025XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCL105M025XTA
Capacitors - Tantalum Capacitors TLCL105M025XTA
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 1Uf, 25V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 65M5882 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
65M5882
Capacitor Tant, 1Uf, 25V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 65M5882
CAPACITOR TANT, 1UF, 25V, 7.5 OHM, 0.2, 603; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 7.5 OHM, 0.2, 603; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TLCL105M025XTATR-ND 478-TLCL105M025XTADKR-ND TLCL105M025XTA TLCL105M025XTA 65M5882
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details