AVX Corporation SMD 4.7uF 10V 10 Ohm Capacitor TLCJ475M010XTA

Description
Cap Tant Solid 4.7uF 10V J CASE 20% (1.6 X 0.85 X 0.75mm) Pad SMD 1608-08 10 Ohm 125°C T/R Product overview: TLCJ475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLCJ475M010XTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 10V J CASE 20% (1.6 X 0.85 X 0.75mm) Pad SMD 1608-08 10 Ohm 125°C T/R Product overview: TLCJ475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLCJ475M010XTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V 10 Ohm Capacitor
59-TLCJ475M010XTA
SMD 4.7uF 10V 10 Ohm Capacitor 59-TLCJ475M010XTA
Cap Tant Solid 4.7uF 10V J CASE 20% (1.6 X 0.85 X 0.75mm) Pad SMD 1608-08 10 Ohm 125°C T/R Product overview: TLCJ475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLCJ475M010XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V J CASE 20% (1.6 X 0.85 X 0.75mm) Pad SMD 1608-08 10 Ohm 125°C T/R Product overview: TLCJ475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLCJ475M010XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 983242-TLCJ475M010XTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
983242-TLCJ475M010XTA
Capacitors - Tantalum Capacitors 983242-TLCJ475M010XTA
Win Source Part Number: 983242-TLCJ475M010XT A Category: Capacitors>Tantalum Capacitors Series: TLC Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: J Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TLCJ475M010XTATR

Win Source Part Number: 983242-TLCJ475M010XTA
Category: Capacitors>Tantalum Capacitors
Series: TLC
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 10Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: J
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-TLCJ475M010XTATR

Buy Now
Surface Mount Tantalum Capacitor, Tlc Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Kyocera Avx - 15P3333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlc Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Kyocera Avx
15P3333
Surface Mount Tantalum Capacitor, Tlc Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Kyocera Avx 15P3333
Surface Mount Tantalum Capacitor, TLC Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLC Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TLCJ475M010XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCJ475M010XTA
Capacitors - Tantalum Capacitors TLCJ475M010XTA
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TLCJ475M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCJ475M010XTA
Tantalum Capacitors TLCJ475M010XTA
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TLCJ475M010XTA 983242-TLCJ475M010XTA 15P3333 TLCJ475M010XTA TLCJ475M010XTA
Product Name SMD 4.7uF 10V 10 Ohm Capacitor Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tlc Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details