6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm @ 100kHz
CAP TANT 6.8UF 10% 35V 2917
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 10% 35V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-THJD685K035RJNDKR-ND | 478-THJD685K035RJNTR-ND | THJD685K035RJN | 54J8332 | THJD685K035RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |