The THJD336K025RJN is a high-temperature tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring enhanced reliability and performance. It features a capacitance of 33OºF with a rated voltage of 25V and operates effectively at temperatures up to 175°C. This capacitor is suitable for automotive and industrial applications, including ECU and ABS control electronics, as well as geothermal instrumentation. The product is surge current tested and offers a low equivalent series resistance (ESR) option upon request. It is lead-free compatible, although a SnPb termination option is available that is not RoHS compliant. The capacitor is available in various case sizes, ensuring flexibility for different design requirements. With a temperature range of -55°C to 175°C and a reliability rating of 0.5% per 1000 hours at 85°C, this component is engineered for demanding environments.
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
CAP TANT 33UF 10% 25V 2917
Surface Mount Tantalum Capacitor, THJ Series, 33 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 33UF 10% 25V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12962-6-ND | 478-12962-2-ND | THJD336K025RJN | 33P8310 | THJD336K025RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Thj Series, 33 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |