AVX Corporation Tantalum Capacitors THJD226K035HJN

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJD226K035HJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD226K035HJNTR-ND
Tantalum Capacitors 478-THJD226K035HJNTR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJD226K035HJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJD226K035HJN
Tantalum Capacitors THJD226K035HJN
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-THJD226K035HJNTR-ND THJD226K035HJN
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details