Kyocera Corporation Tantalum Capacitors THJD157M006RJN

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJD157M006RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJD157M006RJN-ND
Tantalum Capacitors THJD157M006RJN-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJD157M006RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJD157M006RJN
Tantalum Capacitors THJD157M006RJN
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 65M5874 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
65M5874
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 65M5874
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number THJD157M006RJN-ND THJD157M006RJN 65M5874
Product Name Tantalum Capacitors Tantalum Capacitors Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers