AVX Corporation Tantalum Capacitors THJD106K035RJN

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJD106K035RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD106K035RJNTR-ND
Tantalum Capacitors 478-THJD106K035RJNTR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJD106K035RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD106K035RJNDKR-ND
Tantalum Capacitors 478-THJD106K035RJNDKR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJD106K035RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD106K035RJNCT-ND
Tantalum Capacitors 478-THJD106K035RJNCT-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJD106K035RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJD106K035RJN
Capacitors - Tantalum Capacitors THJD106K035RJN
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - THJD106K035RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJD106K035RJN
Tantalum Capacitors THJD106K035RJN
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 57P7386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
57P7386
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 57P7386
CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:175°C; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:175°C; ESR:1ohm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8319
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8319
CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 33P8305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
33P8305
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 33P8305
Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJD106K035RJNTR-ND 478-THJD106K035RJNDKR-ND THJD106K035RJN THJD106K035RJN 57P7386 54J8319 33P8305
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details