AVX Corporation Tantalum Capacitors THJC475K035HJN

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJC475K035HJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJC475K035HJNTR-ND
Tantalum Capacitors 478-THJC475K035HJNTR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJC475K035HJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJC475K035HJN
Tantalum Capacitors THJC475K035HJN
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJC475K035HJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJC475K035HJN
Capacitors - Tantalum Capacitors THJC475K035HJN
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-THJC475K035HJNTR-ND THJC475K035HJN THJC475K035HJN
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers