Kyocera Corporation Tantalum Capacitors THJB156K016RJN

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJB156K016RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB156K016RJNDKR-ND
Tantalum Capacitors 478-THJB156K016RJNDKR-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB156K016RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB156K016RJNCT-ND
Tantalum Capacitors 478-THJB156K016RJNCT-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB156K016RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB156K016RJNTR-ND
Tantalum Capacitors 478-THJB156K016RJNTR-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJB156K016RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJB156K016RJN
Capacitors - Tantalum Capacitors THJB156K016RJN
CAP TANT 15UF 10% 16V 1411

CAP TANT 15UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - THJB156K016RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB156K016RJN
Tantalum Capacitors THJB156K016RJN
CAP TANT 15UF 10% 16V 1411

CAP TANT 15UF 10% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 65M5866 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
65M5866
Capacitor Tant, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 65M5866
CAPACITOR TANT, 15UF, 16V, 2 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 2 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 57P7378 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
57P7378
Tantalum Capacitor, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 57P7378
TANTALUM CAPACITOR, 15UF, 16V, 2 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 16V, 2 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJB156K016RJNDKR-ND 478-THJB156K016RJNCT-ND THJB156K016RJN THJB156K016RJN 65M5866
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details