10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
CAP TANT 10UF 20% 16V 1411
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 10UF 20% 16V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9000-2-ND | THJB106M016RJN | 65M5865 | THJB106M016RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |