Kyocera Corporation Tantalum Capacitors THJB106K010RJN

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJB106K010RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB106K010RJNTR-ND
Tantalum Capacitors 478-THJB106K010RJNTR-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB106K010RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB106K010RJNCT-ND
Tantalum Capacitors 478-THJB106K010RJNCT-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB106K010RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB106K010RJNDKR-ND
Tantalum Capacitors 478-THJB106K010RJNDKR-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJB106K010RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB106K010RJN
Tantalum Capacitors THJB106K010RJN
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 10V, 1210; Capacitance Kyocera Avx - 96Y7996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 10V, 1210; Capacitance Kyocera Avx
96Y7996
Capacitor, Tantalum, 10Uf, 10V, 1210; Capacitance Kyocera Avx 96Y7996
CAPACITOR, TANTALUM, 10UF, 10V, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 10V, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJB106K010RJNTR-ND 478-THJB106K010RJNDKR-ND THJB106K010RJN 96Y7996
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 10Uf, 10V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details