Kyocera Corporation Tantalum Capacitors THJA684K025RJN

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJA684K025RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJA684K025RJN-ND
Tantalum Capacitors THJA684K025RJN-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJA684K025RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA684K025RJN
Tantalum Capacitors THJA684K025RJN
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site Datasheet
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 74T5428 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
74T5428
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 74T5428
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - THJA684K025RJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJA684K025RJN
Capacitors - Tantalum Capacitors THJA684K025RJN
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJA684K025RJN-ND THJA684K025RJN 74T5428 THJA684K025RJN
Product Name Tantalum Capacitors Tantalum Capacitors Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details